Brady Corporation GlobalMark Tape 76711

Description
GlobalMark tapes are easy to install and very durable. Not recommened for plotter cutting.
Description
GlobalMark tapes are easy to install and very durable. Not recommened for plotter cutting.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
GlobalMark Tape
76711
GlobalMark Tape 76711
GlobalMark tapes are easy to install and very durable. Not recommened for plotter cutting.

GlobalMark tapes are easy to install and very durable.
Not recommened for plotter cutting.

Supplier's Site
Brady B-582 White Indoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4.25 in Width - 50 ft Length - 76711 - 754476-76711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-582 White Indoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4.25 in Width - 50 ft Length - 76711
754476-76711
Brady B-582 White Indoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4.25 in Width - 50 ft Length - 76711 754476-76711
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-582 continuous thermal transfer printer label roll are: 50 ft L x 4.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-582 continuous thermal transfer printer label roll are: 50 ft L x 4.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 76711 754476-76711
Product Name GlobalMark Tape Brady B-582 White Indoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4.25 in Width - 50 ft Length - 76711
Materials of Construction Phosphorescent Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 2235393 - RS Components, Ltd.
Specs
Color Clear
Width 0.4724 inches (12 mm)
Length 26.25 ft (80 dm)
View Details
Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
HIGH TEMPERATURE ALUMINUM HOMOGENIZATION LABEL -  - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details