GlobalMark reflective tape shines back at viewer brightly when light shines on label.
Not recommened for plotter cutting.
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-584 continuous thermal transfer printer label roll are: 50 ft L x 1.125 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 76707 | 754476-76707 |
| Product Name | GlobalMark Reflective Tape | Brady B-584 Silver Indoor / Outdoor Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.125 in Width - 50 ft Length - 76707 |
| Color | Silver Reflective | Silver |