Brady Corporation GlobalMark Reflective Tape 76706

Description
GlobalMark reflective tape shines back at viewer brightly when light shines on label. Not recommened for plotter cutting.
Description
GlobalMark reflective tape shines back at viewer brightly when light shines on label. Not recommened for plotter cutting.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
GlobalMark Reflective Tape
76706
GlobalMark Reflective Tape 76706
GlobalMark reflective tape shines back at viewer brightly when light shines on label. Not recommened for plotter cutting.

GlobalMark reflective tape shines back at viewer brightly when light shines on label.
Not recommened for plotter cutting.

Supplier's Site
Brady B-584 Silver Indoor / Outdoor Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 50 ft Length - 76706 - 754476-76706 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-584 Silver Indoor / Outdoor Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 50 ft Length - 76706
754476-76706
Brady B-584 Silver Indoor / Outdoor Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 50 ft Length - 76706 754476-76706
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-584 continuous thermal transfer printer label roll are: 50 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-584 continuous thermal transfer printer label roll are: 50 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 76706 754476-76706
Product Name GlobalMark Reflective Tape Brady B-584 Silver Indoor / Outdoor Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 50 ft Length - 76706
Color Silver Reflective Silver
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 2235393 - RS Components, Ltd.
Specs
Color Clear
Width 0.4724 inches (12 mm)
Length 26.25 ft (80 dm)
View Details
Labels, Labeling - 2946-211-506-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Extreme High Temperature Labels - XF-803 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details