Brady Corporation GlobalMark Cold Temperature Tape 76695

Description
GlobalMark cold temperature tape permanently adheres to surfaces at temperatures as low as -10 degrees F. Great for use in any cold storage warehouse, cooler or freezer. Not recommened for plotter cutting.
Description
GlobalMark cold temperature tape permanently adheres to surfaces at temperatures as low as -10 degrees F. Great for use in any cold storage warehouse, cooler or freezer. Not recommened for plotter cutting.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
GlobalMark Cold Temperature Tape
76695
GlobalMark Cold Temperature Tape 76695
GlobalMark cold temperature tape permanently adheres to surfaces at temperatures as low as -10 degrees F. Great for use in any cold storage warehouse, cooler or freezer. Not recommened for plotter cutting.

GlobalMark cold temperature tape permanently adheres to surfaces at temperatures as low as -10 degrees F. Great for use in any cold storage warehouse, cooler or freezer.
Not recommened for plotter cutting.

Supplier's Site
Brady B-549 Yellow Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 76695 - 754476-76695 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-549 Yellow Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 76695
754476-76695
Brady B-549 Yellow Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 76695 754476-76695
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-549 continuous thermal transfer printer label roll are: 100 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-549 continuous thermal transfer printer label roll are: 100 ft L x 2.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 76695 754476-76695
Product Name GlobalMark Cold Temperature Tape Brady B-549 Yellow Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.25 in Width - 100 ft Length - 76695
Color Yellow Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-705/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Laser Markable Labels - XF-672 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color White
View Details
Pre-printed Labels - 4454057 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details