GlobalMark cold temperature tape permanently adheres to surfaces at temperatures as low as -10 degrees F. Great for use in any cold storage warehouse, cooler or freezer.
Not recommened for plotter cutting.
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-549 continuous thermal transfer printer label roll are: 100 ft L x 4.25 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 76691 | 754476-76691 |
| Product Name | GlobalMark Cold Temperature Tape | Brady B-549 White Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4.25 in Width - 100 ft Length - 76691 |
| Color | White | White |