Brady Corporation GlobalMark Tape 76687

Description
With Brady's GlobalMark magnetic tape you print direct to the non-adhesive tape. Not recommened for plotter cutting.
Description
With Brady's GlobalMark magnetic tape you print direct to the non-adhesive tape. Not recommened for plotter cutting.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
GlobalMark Tape
76687
GlobalMark Tape 76687
With Brady's GlobalMark magnetic tape you print direct to the non-adhesive tape. Not recommened for plotter cutting.

With Brady's GlobalMark magnetic tape you print direct to the non-adhesive tape.
Not recommened for plotter cutting.

Supplier's Site
Brady B-509 White Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 25 ft Length - 76687 - 754476-76687 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-509 White Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 25 ft Length - 76687
754476-76687
Brady B-509 White Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 25 ft Length - 76687 754476-76687
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-509 continuous thermal transfer printer label roll are: 25 ft L x 2.5 in W. Supports thermal transfer printing. This particular label does not have an adhesive material. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-509 continuous thermal transfer printer label roll are: 25 ft L x 2.5 in W. Supports thermal transfer printing. This particular label does not have an adhesive material. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 76687 754476-76687
Product Name GlobalMark Tape Brady B-509 White Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2.5 in Width - 25 ft Length - 76687
Color White White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details
Self-laminating label - 211-857 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers