Brady Corporation Brady B-569 Red Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.125 in Width - 100 ft Length - 76625 76625

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 1.125 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 1.125 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-569 Red Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.125 in Width - 100 ft Length - 76625 - 754476-76625 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-569 Red Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.125 in Width - 100 ft Length - 76625
754476-76625
Brady B-569 Red Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.125 in Width - 100 ft Length - 76625 754476-76625
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 1.125 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-569 continuous thermal transfer printer label roll are: 100 ft L x 1.125 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 754476-76625
Product Name Brady B-569 Red Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.125 in Width - 100 ft Length - 76625
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 8992 Green Polyester Tape - 8992 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Features Removable / Reusable
Width 0.1250 to 7 inches (3.17 to 178 mm)
View Details
Double Sided Tapes - 2231079 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Red
Width 0.5906 inches (15 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details