Brady Worldwide, Inc. Glow-in-the-Dark Stripes & Solid Tape 76430

Description
Glow-in-the-Dark tapes are made of durable B-324 phosphorescent material.
Datasheet
Description
Glow-in-the-Dark tapes are made of durable B-324 phosphorescent material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Stripes & Solid Tape - 76430 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Stripes & Solid Tape
76430
Glow-in-the-Dark Stripes & Solid Tape 76430
Glow-in-the-Dark tapes are made of durable B-324 phosphorescent material.

Glow-in-the-Dark tapes are made of durable B-324 phosphorescent material.

Supplier's Site
Tape, Barricade, Black/phosphorescent, 2Inx5Yd; Tape Type Brady - 11K8120 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Black/phosphorescent, 2Inx5Yd; Tape Type Brady
11K8120
Tape, Barricade, Black/phosphorescent, 2Inx5Yd; Tape Type Brady 11K8120
TAPE, BARRICADE, BLACK/PHOSPHORESCENT , 2INX5YD; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:7.9 mil (0.2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width:2"RoHS Compliant: NA

TAPE, BARRICADE, BLACK/PHOSPHORESCENT, 2INX5YD; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:7.9 mil (0.2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width:2"RoHS Compliant: NA

Supplier's Site Datasheet
Glow-in-the-Dark Stripes & Solid Tape (B-324; Black and Phosphorescent; (black & phosphorescent diagonal stripes)) - 754476-76430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Glow-in-the-Dark Stripes & Solid Tape (B-324; Black and Phosphorescent; (black & phosphorescent diagonal stripes))
754476-76430
Glow-in-the-Dark Stripes & Solid Tape (B-324; Black and Phosphorescent; (black & phosphorescent diagonal stripes)) 754476-76430
Glow-in-the-Dark Stripes & Solid Tape (B-324; Black and Phosphorescent; (black & phosphorescent diagonal stripes))

Glow-in-the-Dark Stripes & Solid Tape (B-324; Black and Phosphorescent; (black & phosphorescent diagonal stripes))

Buy Now

Technical Specifications

  Brady Corporation Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Tapes Adhesive Tapes Industrial Tapes
Product Number 76430 11K8120 754476-76430
Product Name Glow-in-the-Dark Stripes & Solid Tape Tape, Barricade, Black/phosphorescent, 2Inx5Yd; Tape Type Brady Glow-in-the-Dark Stripes & Solid Tape (B-324; Black and Phosphorescent; (black & phosphorescent diagonal stripes))
Features Reflective or Flagging Safety Tape
Color Black and Phosphorescent
Width 2 inches (50.8 mm)
Carrier / Backing Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data