Brady Corporation Hazardous Information Placards 76415

Description
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.
Request a Quote Datasheet
Description
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Information Placards - 76415 - Brady Corporation
Milwaukee, WI, USA
Hazardous Information Placards
76415
Hazardous Information Placards 76415
Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.

Placards graphically explain the NFPA Hazard Identification Coding System. Choose from three different formats: Color Bar Version, NFPA Version or Combined Version (NFPA plus Rating Explanation Guide). Available in premium outdoor grade B-946 self-sticking vinyl.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-76415-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-76415-ND
Labels, Stickers, Decals - Preprinted 2267-76415-ND
B946,10HX14W, NFPA PLACARD LABEL

B946,10HX14W, NFPA PLACARD LABEL

Buy Now Datasheet
Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 14 in Width x 10 in Height - TEXT: (NFPA Version) - 76415 - 754476-76415 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 14 in Width x 10 in Height - TEXT: (NFPA Version) - 76415
754476-76415
Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 14 in Width x 10 in Height - TEXT: (NFPA Version) - 76415 754476-76415
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical warning placards & placard kits sign is produced using vinyl which is the B-946 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical warning placards & placard kits sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: (NFPA Version). Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical warning placards & placard kits sign is produced using vinyl which is the B-946 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical warning placards & placard kits sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: (NFPA Version). Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76415 2267-76415-ND 754476-76415
Product Name Hazardous Information Placards Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Rectangle White Chemical Warning Placards & Placard Kits Sign - 14 in Width x 10 in Height - TEXT: (NFPA Version) - 76415
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details