Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 3 markers per card
The Brady maintenance label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-927 maintenance label are: 3 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This maintenance label uses acrylic for the label material and permanent acrylic as the adhesive. These maintenance labels frequently have text printed on them. Printed text is HYDROSTATICALLY TESTED BY YEAR / MONTH / PRESSURE PSI.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 76303 | 754476-76303 |
| Product Name | Fire Extinguisher Label | Brady B-927 Blue on White Acrylic Maintenance Label - 3 in Width - 1 1/2 in Height - Printed Text = HYDROSTATICALLY TESTED BY YEAR / MONTH / PRESSURE PSI - 76303 |
| Safety / Warning Type | Fire / High Heat |