Brady Corporation Recycle & Environment Sign 76290

Description
9 Labels per Card
Request a Quote Datasheet
Description
9 Labels per Card
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 76290 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
76290
Recycle & Environment Sign 76290
9 Labels per Card

9 Labels per Card

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-76290-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-76290-ND
Labels, Stickers, Decals - Preprinted 2267-76290-ND
B946 1X2 1/4 BLK/YEL 9/CARD

B946 1X2 1/4 BLK/YEL 9/CARD

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Yellow Recycle & Environment Sign - 2.25 in Width x 0.1 in Height - TEXT: TURN OFF LIGHTS CONSERVE ENERGY - 76290 - 754476-76290 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Yellow Recycle & Environment Sign - 2.25 in Width x 0.1 in Height - TEXT: TURN OFF LIGHTS CONSERVE ENERGY - 76290
754476-76290
Brady B-946 Vinyl Rectangle Yellow Recycle & Environment Sign - 2.25 in Width x 0.1 in Height - TEXT: TURN OFF LIGHTS CONSERVE ENERGY - 76290 754476-76290
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 2.25 in width and a 0.1 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: TURN OFF LIGHTS CONSERVE ENERGY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 2.25 in width and a 0.1 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: TURN OFF LIGHTS CONSERVE ENERGY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76290 2267-76290-ND 754476-76290
Product Name Recycle & Environment Sign Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Rectangle Yellow Recycle & Environment Sign - 2.25 in Width x 0.1 in Height - TEXT: TURN OFF LIGHTS CONSERVE ENERGY - 76290
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 8134479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details