Write-on textured surface allows for indicating hazardous material, hazard rating or other information with pencil, ballpoint pen or Marking Pen (87052). Tags are made of heavy-duty 15 mil, B-851 vinyl to withstand moisture, grease and dirt. Standard tag size is 5 3/4"H x 3"W with 2 chamfered corners and a 3/8" grommeted hole. All tags are sold 25 per bag and include 25 plastic lock-on ties.
B851,5.75X3 HMIG TAG,1-SIDE,FLAP
The Brady chemical hazard & right-to-know tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851, B-674 chemical hazard & right-to-know tag are: 3 in W x 5 3/4 in H. Includes the following items: (25) x Plastic Lock-On Tie. Text on the front reads TARGET ORGANS AFFECTED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 76236 | 2267-76236-ND | 754476-76236 |
| Product Name | Right-To-Know Accident Prevention Tags | Tags | Brady B-851, B-674 Black / Blue / Red / Yellow on White Polyester Chemical Hazard & Right-To-Know Tag - 3 in Width - 5 3/4 in Height - Printed Msg = TARGET ORGANS AFFECTED. - 76236 |
| Materials of Construction | Plastic / Film | Polyester | Polyester |