Brady Corporation Right-To-Know Accident Prevention Tags 76229

Description
Write-on textured surface allows for indicating hazardous material, hazard rating or other information with pencil, ballpoint pen or Marking Pen (87052). Tags are made of heavy-duty 15 mil, B-851 vinyl to withstand moisture, grease and dirt. Standard tag size is 5 3/4"H x 3"W with 2 chamfered corners and a 3/8" grommeted hole. All tags are sold 25 per bag and include 25 plastic lock-on ties.
Request a Quote Datasheet
Description
Write-on textured surface allows for indicating hazardous material, hazard rating or other information with pencil, ballpoint pen or Marking Pen (87052). Tags are made of heavy-duty 15 mil, B-851 vinyl to withstand moisture, grease and dirt. Standard tag size is 5 3/4"H x 3"W with 2 chamfered corners and a 3/8" grommeted hole. All tags are sold 25 per bag and include 25 plastic lock-on ties.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right-To-Know Accident Prevention Tags - 76229 - Brady Corporation
Milwaukee, WI, USA
Right-To-Know Accident Prevention Tags
76229
Right-To-Know Accident Prevention Tags 76229
Write-on textured surface allows for indicating hazardous material, hazard rating or other information with pencil, ballpoint pen or Marking Pen (87052). Tags are made of heavy-duty 15 mil, B-851 vinyl to withstand moisture, grease and dirt. Standard tag size is 5 3/4"H x 3"W with 2 chamfered corners and a 3/8" grommeted hole. All tags are sold 25 per bag and include 25 plastic lock-on ties.

Write-on textured surface allows for indicating hazardous material, hazard rating or other information with pencil, ballpoint pen or Marking Pen (87052). Tags are made of heavy-duty 15 mil, B-851 vinyl to withstand moisture, grease and dirt. Standard tag size is 5 3/4"H x 3"W with 2 chamfered corners and a 3/8" grommeted hole. All tags are sold 25 per bag and include 25 plastic lock-on ties.

Supplier's Site
Tags - 2267-76229-ND - DigiKey
Thief River Falls, MN, United States
B851,5.75X3 HMIG WARN TAG,FLAP,2

B851,5.75X3 HMIG WARN TAG,FLAP,2

Buy Now Datasheet
Brady B-851, B-674 Black / Blue / Red / Yellow on White Polyester Chemical Hazard & Right-To-Know Tag - 3 in Width - 5 3/4 in Height - Printed Msg = TARGET ORGANS AFFECTED. - Has Front and Rear Text - - 754476-76229 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851, B-674 Black / Blue / Red / Yellow on White Polyester Chemical Hazard & Right-To-Know Tag - 3 in Width - 5 3/4 in Height - Printed Msg = TARGET ORGANS AFFECTED. - Has Front and Rear Text -
754476-76229
Brady B-851, B-674 Black / Blue / Red / Yellow on White Polyester Chemical Hazard & Right-To-Know Tag - 3 in Width - 5 3/4 in Height - Printed Msg = TARGET ORGANS AFFECTED. - Has Front and Rear Text - 754476-76229
The Brady chemical hazard & right-to-know tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851, B-674 chemical hazard & right-to-know tag are: 3 in W x 5 3/4 in H. Includes the following items: (25) x Plastic Lock-On Tie. These have text printed on both sides. The front side text says TARGET ORGANS AFFECTED. and the back reads WARNING EXPOSURE TO THIS MATERIAL CAN CAUSE DAMAGE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady chemical hazard & right-to-know tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851, B-674 chemical hazard & right-to-know tag are: 3 in W x 5 3/4 in H. Includes the following items: (25) x Plastic Lock-On Tie. These have text printed on both sides. The front side text says TARGET ORGANS AFFECTED. and the back reads WARNING EXPOSURE TO THIS MATERIAL CAN CAUSE DAMAGE. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76229 2267-76229-ND 754476-76229
Product Name Right-To-Know Accident Prevention Tags Tags Brady B-851, B-674 Black / Blue / Red / Yellow on White Polyester Chemical Hazard & Right-To-Know Tag - 3 in Width - 5 3/4 in Height - Printed Msg = TARGET ORGANS AFFECTED. - Has Front and Rear Text -
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 286121 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details