Brady Corporation Fire Extinguisher Tags 76222

Description
Brady's fire extinguisher recharge & Inspection record tag is made with a rigid polyester. Standard package is 25 which includes plastic lock-on ties
Request a Quote Datasheet
Description
Brady's fire extinguisher recharge & Inspection record tag is made with a rigid polyester. Standard package is 25 which includes plastic lock-on ties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Extinguisher Tags - 76222 - Brady Corporation
Milwaukee, WI, USA
Fire Extinguisher Tags
76222
Fire Extinguisher Tags 76222
Brady's fire extinguisher recharge & Inspection record tag is made with a rigid polyester. Standard package is 25 which includes plastic lock-on ties

Brady's fire extinguisher recharge & Inspection record tag is made with a rigid polyester. Standard package is 25 which includes plastic lock-on ties

Supplier's Site
Tags - 2267-76222-ND - DigiKey
Thief River Falls, MN, United States
B851 5.75X3 BLK/RED/WHT 2-SIDES

B851 5.75X3 BLK/RED/WHT 2-SIDES

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 76222 2267-76222-ND
Product Name Fire Extinguisher Tags Tags
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details