Brady Corporation Tags 76215

Description
B851 5.75X3 BLK/WHT 2-SIDED 25/P
Request a Quote Datasheet
Description
B851 5.75X3 BLK/WHT 2-SIDED 25/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tags - 2267-76215-ND - DigiKey
Thief River Falls, MN, United States
B851 5.75X3 BLK/WHT 2-SIDED 25/P

B851 5.75X3 BLK/WHT 2-SIDED 25/P

Buy Now Datasheet
Brady B-851 Black on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - 76215 - 754473-76215 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Black on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - 76215
754473-76215
Brady B-851 Black on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - 76215 754473-76215
The Brady equipment safety tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-76215-ND 754473-76215
Product Name Tags Brady B-851 Black on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - 76215
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Fire Safety Signs - 146415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 16.54 inches (420 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details