Brady Corporation Blank Accident Prevention Tags 76193

Description
Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet
Description
Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Accident Prevention Tags - 76193 - Brady Corporation
Milwaukee, WI, USA
Blank Accident Prevention Tags
76193
Blank Accident Prevention Tags 76193
Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Supplier's Site
Tags - 2267-76193-ND - DigiKey
Thief River Falls, MN, United States
B851 5.75X3 BLK/YL 2-SIDE 1-FLAP

B851 5.75X3 BLK/YL 2-SIDE 1-FLAP

Buy Now Datasheet
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - Has Front and Rear Text - 76193 - 754476-76193 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - Has Front and Rear Text - 76193
754476-76193
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - Has Front and Rear Text - 76193 754476-76193
The Brady equipment safety tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. These have text printed on both sides. The front side text says CAUTION and the back reads DO NOT REMOVE THIS TAG TO DO SO WITHOUT AUTHORITY WILL MEAN IMMEDIATE DISCHARGE. IT IS HERE FOR A PURPOSE SEE OTHER SIDE NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. These have text printed on both sides. The front side text says CAUTION and the back reads DO NOT REMOVE THIS TAG TO DO SO WITHOUT AUTHORITY WILL MEAN IMMEDIATE DISCHARGE. IT IS HERE FOR A PURPOSE SEE OTHER SIDE NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76193 2267-76193-ND 754476-76193
Product Name Blank Accident Prevention Tags Tags Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - Has Front and Rear Text - 76193
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 4920740 - RS Components, Ltd.
Specs
Safety / Warning Type Emergency stop
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details