Brady Corporation Blank Accident Prevention Tags 76168

Description
Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet
Description
Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Accident Prevention Tags - 76168 - Brady Corporation
Milwaukee, WI, USA
Blank Accident Prevention Tags
76168
Blank Accident Prevention Tags 76168
Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Tags meet OSHA's 50lb. pull requirement. They will withstand moisture, grease and dirt and come complete with nylon fasteners. Textured write-on surface allows for authorized signatures, dates and other special instructions. Tags feature two chamfered corners and a 3/8" grommeted hole.

Supplier's Site
Tags - 2267-76168-ND - DigiKey
Thief River Falls, MN, United States
B851 5.75HX3 BK/YL HEADER REV E

B851 5.75HX3 BK/YL HEADER REV E

Buy Now Datasheet
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - SIGNED BY / DATE - Has Front and Rear Text - 76168 - 754476-76168 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - SIGNED BY / DATE - Has Front and Rear Text - 76168
754476-76168
Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - SIGNED BY / DATE - Has Front and Rear Text - 76168 754476-76168
The Brady equipment safety tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. These have text printed on both sides. The front side text says CAUTION - SIGNED BY / DATE and the back reads CAUTION - DO NOT REMOVE THIS TAG TO DO SO WITHOUT AUTHORITY WILL MEAN IMMEDIATE DISCHARGE. IT IS HERE FOR A PURPOSE SEE OTHER SIDE NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 25 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. These have text printed on both sides. The front side text says CAUTION - SIGNED BY / DATE and the back reads CAUTION - DO NOT REMOVE THIS TAG TO DO SO WITHOUT AUTHORITY WILL MEAN IMMEDIATE DISCHARGE. IT IS HERE FOR A PURPOSE SEE OTHER SIDE NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76168 2267-76168-ND 754476-76168
Product Name Blank Accident Prevention Tags Tags Brady B-851 Black on Yellow Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - Printed Msg = CAUTION - SIGNED BY / DATE - Has Front and Rear Text - 76168
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details