Brady Corporation Blank Sign - Preprinted Headers 76101

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 76101 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
76101
Blank Sign - Preprinted Headers 76101
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-76101-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-76101-ND
Signs, Nameplates, Posters 2267-76101-ND
B120 10X14 ENG PANEL W PRE-PRTD

B120 10X14 ENG PANEL W PRE-PRTD

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 76101 - 754476-76101 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 76101
754476-76101
Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 76101 754476-76101
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady preprinted header is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of black / red. This part is written in English with the following text: DANGER. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady preprinted header is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of black / red. This part is written in English with the following text: DANGER. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76101 2267-76101-ND 754476-76101
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 76101
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details