Brady Corporation Blank Sign - Preprinted Headers 76098

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 76098 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
76098
Blank Sign - Preprinted Headers 76098
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-76098-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-76098-ND
Signs, Nameplates, Posters 2267-76098-ND
B120 10X14 ENG PANEL W/PRE PRTD

B120 10X14 ENG PANEL W/PRE PRTD

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 76098 - 754476-76098 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 76098
754476-76098
Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 76098 754476-76098
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a white background and text and/or image color(s) of black / yellow. This sign is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a white background and text and/or image color(s) of black / yellow. This sign is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76098 2267-76098-ND 754476-76098
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 76098
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details