Brady Corporation Blank Sign - Preprinted Headers 76097

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 76097 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
76097
Blank Sign - Preprinted Headers 76097
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-76097-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-76097-ND
Signs, Nameplates, Posters 2267-76097-ND
B120 7X10 ENG PANEL W/PRE-PRTD H

B120 7X10 ENG PANEL W/PRE-PRTD H

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 76097 - 754476-76097 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 76097
754476-76097
Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 76097 754476-76097
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady preprinted header is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / yellow. This product is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady preprinted header is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / yellow. This product is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76097 2267-76097-ND 754476-76097
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester White Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 76097
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details