Brady Corporation Blank Sign 76063

Description
Blank Sign
Request a Quote Datasheet
Description
Blank Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - 76063 - Brady Corporation
Milwaukee, WI, USA
Blank Sign
76063
Blank Sign 76063
Blank Sign

Blank Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-76063-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-76063-ND
Signs, Nameplates, Posters 2267-76063-ND
"B120, 7X10"",WHITE BLANK SIGN PAN"

"B120, 7X10"",WHITE BLANK SIGN PAN"

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Sign Blank - 10 in Width x 7 in Height - 76063 - 754476-76063 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Sign Blank - 10 in Width x 7 in Height - 76063
754476-76063
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Sign Blank - 10 in Width x 7 in Height - 76063 754476-76063
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady sign blank is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is printed with a white background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady sign blank is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is printed with a white background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76063 2267-76063-ND 754476-76063
Product Name Blank Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Sign Blank - 10 in Width x 7 in Height - 76063
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 182027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details