Blank Sign - Preprinted Headers
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of green. This sign is written in English with the following text: BE CAREFUL. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 76061 | 754476-76061 |
| Product Name | Blank Sign - Preprinted Headers | Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: BE CAREFUL - 76061 |
| Materials of Construction | Fiberglass | Fiberglass Reinforced Polyester |