Brady Corporation Blank Sign 76045

Description
Blank Sign
Request a Quote Datasheet
Description
Blank Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - 76045 - Brady Corporation
Milwaukee, WI, USA
Blank Sign
76045
Blank Sign 76045
Blank Sign

Blank Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-76045-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-76045-ND
Signs, Nameplates, Posters 2267-76045-ND
"B120, 14""H X 20""W, YEL SIGN BLAN"

"B120, 14""H X 20""W, YEL SIGN BLAN"

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Sign Blank - 20 in Width x 14 in Height - 76045 - 754476-76045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Sign Blank - 20 in Width x 14 in Height - 76045
754476-76045
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Sign Blank - 20 in Width x 14 in Height - 76045 754476-76045
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady sign blank is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is designed with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady sign blank is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is designed with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76045 2267-76045-ND 754476-76045
Product Name Blank Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Sign Blank - 20 in Width x 14 in Height - 76045
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details