Brady Corporation Blank Sign - Preprinted Headers 76013

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 76013 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
76013
Blank Sign - Preprinted Headers 76013
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-76013-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-76013-ND
Signs, Nameplates, Posters 2267-76013-ND
ENGLISH SIGN PANELS W/PRE-PRINTE

ENGLISH SIGN PANELS W/PRE-PRINTE

Buy Now Datasheet
Brady B-140 Fiberglass Reinforced Polyester Rectangle White Preprinted Header - 20 in Width x 14 in Height - TEXT: DANGER - 76013 - 754476-76013 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-140 Fiberglass Reinforced Polyester Rectangle White Preprinted Header - 20 in Width x 14 in Height - TEXT: DANGER - 76013
754476-76013
Brady B-140 Fiberglass Reinforced Polyester Rectangle White Preprinted Header - 20 in Width x 14 in Height - TEXT: DANGER - 76013 754476-76013
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is manufactured using fiberglass reinforced polyester which is the B-140 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: DANGER.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is manufactured using fiberglass reinforced polyester which is the B-140 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: DANGER.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76013 2267-76013-ND 754476-76013
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-140 Fiberglass Reinforced Polyester Rectangle White Preprinted Header - 20 in Width x 14 in Height - TEXT: DANGER - 76013
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details