Brady Corporation Blank Sign - Preprinted Headers 76006

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 76006 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
76006
Blank Sign - Preprinted Headers 76006
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-76006-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-76006-ND
Signs, Nameplates, Posters 2267-76006-ND
B120,14X20,BLK/YEL,C AUTION HEADE

B120,14X20,BLK/YEL,CAUTION HEADE

Buy Now Datasheet
Brady Fiberglass Reinforced Polyester Yellow Preprinted Header - 20 in Width x 14 in Height - TEXT: CAUTION - 76006 - 754476-76006 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester Yellow Preprinted Header - 20 in Width x 14 in Height - TEXT: CAUTION - 76006
754476-76006
Brady Fiberglass Reinforced Polyester Yellow Preprinted Header - 20 in Width x 14 in Height - TEXT: CAUTION - 76006 754476-76006
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76006 2267-76006-ND 754476-76006
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Fiberglass Reinforced Polyester Yellow Preprinted Header - 20 in Width x 14 in Height - TEXT: CAUTION - 76006
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details