Brady Corporation Blank Sign - Preprinted Headers 76005

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 76005 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
76005
Blank Sign - Preprinted Headers 76005
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-76005-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-76005-ND
Signs, Nameplates, Posters 2267-76005-ND
B120,7X10,BLK/YEL,CA UTION HEADER

B120,7X10,BLK/YEL,CAUTION HEADER

Buy Now Datasheet
Brady Fiberglass Reinforced Polyester Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 76005 - 754476-76005 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 76005
754476-76005
Brady Fiberglass Reinforced Polyester Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 76005 754476-76005
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 76005 2267-76005-ND 754476-76005
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Fiberglass Reinforced Polyester Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 76005
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 2539977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Acrylic, Steel
Width 15.35 inches (390 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details