Brady Corporation Protective Wear Sign 75980

Description
Protective Wear Sign
Request a Quote Datasheet
Description
Protective Wear Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 75980 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
75980
Protective Wear Sign 75980
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-75980-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-75980-ND
Signs, Nameplates, Posters 2267-75980-ND
B120,10X14,RED,BLK/W HT,HARD HATS

B120,10X14,RED,BLK/WHT,HARD HATS

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 75980 - 754476-75980 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 75980
754476-75980
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 75980 754476-75980
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 75980 2267-75980-ND 754476-75980
Product Name Protective Wear Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 75980
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details