Brady Corporation Door Sign 75978

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 75978 - Brady Corporation
Milwaukee, WI, USA
Door Sign
75978
Door Sign 75978
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-75978-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-75978-ND
Signs, Nameplates, Posters 2267-75978-ND
B120,7X10,RED/WHT,EM ERGENCY EXIT

B120,7X10,RED/WHT,EMERGENCY EXIT

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 75978 - 754476-75978 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 75978
754476-75978
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 75978 754476-75978
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: EMERGENCY EXIT ONLY ALARM WILL SOUND. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: EMERGENCY EXIT ONLY ALARM WILL SOUND. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 75978 2267-75978-ND 754476-75978
Product Name Door Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY EXIT ONLY ALARM WILL SOUND - 75978
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2406181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet Floor
Materials of Construction Polypropylene
Height 2.03 ft (6.2 dm)
View Details