Brady Corporation Door Sign 75970

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 75970 - Brady Corporation
Milwaukee, WI, USA
Door Sign
75970
Door Sign 75970
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-75970-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-75970-ND
Signs, Nameplates, Posters 2267-75970-ND
B120,7X10,BLK/WHT,TO RNADO SHELTE

B120,7X10,BLK/WHT,TORNADO SHELTE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: TORNADO SHELTER - 75970 - 754476-75970 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: TORNADO SHELTER - 75970
754476-75970
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: TORNADO SHELTER - 75970 754476-75970
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: TORNADO SHELTER. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: TORNADO SHELTER. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 75970 2267-75970-ND 754476-75970
Product Name Door Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: TORNADO SHELTER - 75970
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.1673 ft (0.5100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details