Brady Corporation Confined Space Sign 75914

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 75914 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
75914
Confined Space Sign 75914
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-75914-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-75914-ND
Signs, Nameplates, Posters 2267-75914-ND
"B120,14""X20""HEAR PROTECTION SIGN"

"B120,14""X20""HEAR PROTECTION SIGN"

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 20 in Width x 14 in Height - TEXT: CAUTION - 75914 - 754476-75914 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 20 in Width x 14 in Height - TEXT: CAUTION - 75914
754476-75914
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 20 in Width x 14 in Height - TEXT: CAUTION - 75914 754476-75914
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 75914 2267-75914-ND 754476-75914
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 20 in Width x 14 in Height - TEXT: CAUTION - 75914
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details