Brady Corporation Signs, Nameplates, Posters 75316

Description
B120 18X12, 1 COLOR
Request a Quote Datasheet
Description
B120 18X12, 1 COLOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-75316-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-75316-ND
Signs, Nameplates, Posters 2267-75316-ND
B120 18X12, 1 COLOR

B120 18X12, 1 COLOR

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Reflective - TEXT: NO PARKING THIS SPACE RESERVED - 75316 - 754473-75316 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Reflective - TEXT: NO PARKING THIS SPACE RESERVED - 75316
754473-75316
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Reflective - TEXT: NO PARKING THIS SPACE RESERVED - 75316 754473-75316
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: NO PARKING THIS SPACE RESERVED. This product is designed and constructed for Outdoor use.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: NO PARKING THIS SPACE RESERVED. This product is designed and constructed for Outdoor use.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-75316-ND 754473-75316
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - Reflective - TEXT: NO PARKING THIS SPACE RESERVED - 75316
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Plastic / Film; Vinyl
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details