B120,18X12,GRN/WHT,R
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: RESERVED FOR EMPLOYEE OF THE MONTH. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-75283-ND | 754473-75283 |
| Product Name | Signs, Nameplates, Posters | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: RESERVED FOR EMPLOYEE OF THE MONTH - 75283 |
| Materials of Construction | Fiberglass Reinforced Polyester |