Brady Corporation Signs, Nameplates, Posters 75276

Description
B959 SIGN 18 X 12 RESERVED FOR C
Request a Quote Datasheet
Description
B959 SIGN 18 X 12 RESERVED FOR C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-75276-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-75276-ND
Signs, Nameplates, Posters 2267-75276-ND
B959 SIGN 18 X 12 RESERVED FOR C

B959 SIGN 18 X 12 RESERVED FOR C

Buy Now Datasheet
Brady B-959 Aluminum Rectangle Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: RESERVED FOR CUSTOMER - 75276 - 754473-16603 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: RESERVED FOR CUSTOMER - 75276
754473-16603
Brady B-959 Aluminum Rectangle Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: RESERVED FOR CUSTOMER - 75276 754473-16603
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 18 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: RESERVED FOR CUSTOMER. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 18 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: RESERVED FOR CUSTOMER. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-75276-ND 754473-16603
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle Parking Restriction, Permission & Information Sign - 12 in Width x 18 in Height - TEXT: RESERVED FOR CUSTOMER - 75276
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details