Brady Corporation Blank Sign - Preprinted Headers 74871

Description
Blank Sign - Preprinted Headers
Description
Blank Sign - Preprinted Headers

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 74871 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
74871
Blank Sign - Preprinted Headers 74871
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 74871 - 754476-74871 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 74871
754476-74871
Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 74871 754476-74871
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This sign is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This sign is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 74871 754476-74871
Product Name Blank Sign - Preprinted Headers Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 74871
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 559495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details