Brady Corporation Chemical & Hazardous Materials Sign 74464

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 74464 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
74464
Chemical & Hazardous Materials Sign 74464
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-74464-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-74464-ND
Signs, Nameplates, Posters 2267-74464-ND
CHEMICAL & HAZARDOUS MATERIAL SI

CHEMICAL & HAZARDOUS MATERIAL SI

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 20 in Width x 14 in Height - 74464 - 754476-74464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 20 in Width x 14 in Height - 74464
754476-74464
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 20 in Width x 14 in Height - 74464 754476-74464
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: SAFETY FIRST WEAR FACE SHIELDS, RUBBER GLOVES AND APRONS WHEN WORKING WITH ACIDS. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: SAFETY FIRST WEAR FACE SHIELDS, RUBBER GLOVES AND APRONS WHEN WORKING WITH ACIDS. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.120, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 74464 2267-74464-ND 754476-74464
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 20 in Width x 14 in Height - 74464
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details