Brady Corporation Machine & Operational Sign 74264

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 74264 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
74264
Machine & Operational Sign 74264
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: LOOK OUT FOR LIFT TRUCKS - 74264 - 754476-74264 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: LOOK OUT FOR LIFT TRUCKS - 74264
754476-74264
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: LOOK OUT FOR LIFT TRUCKS - 74264 754476-74264
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: LOOK OUT FOR LIFT TRUCKS. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: LOOK OUT FOR LIFT TRUCKS. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 74264 754476-74264
Product Name Machine & Operational Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: LOOK OUT FOR LIFT TRUCKS - 74264
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details