The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: TEMPERED WATER. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Label Materials |
| Product Number | 754473-68057 |
| Product Name | Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = TEMPERED WATER - 7420-1 |
| Features | Permanent |