Brady Corporation Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 12 in Length - 73950 73950

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color, and has the following text printed: (Arrow).
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color, and has the following text printed: (Arrow).

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 12 in Length - 73950 - 754473-73950 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 12 in Length - 73950
754473-73950
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 12 in Length - 73950 754473-73950
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color, and has the following text printed: (Arrow).

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: general use multi-color, and has the following text printed: (Arrow).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-73950
Product Name Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 12 in Length - 73950
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 4506029 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Thermal Transfer Printable Label - XF-301 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color White
View Details