Brady Corporation Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = WATER - 73943 73943

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: WATER.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: WATER.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = WATER - 73943 - 754473-73943 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = WATER - 73943
754473-73943
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = WATER - 73943 754473-73943
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: WATER.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: WATER.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-73943
Product Name Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = WATER - 73943
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.47 inches (139 mm)
View Details
Labels, Labeling - 2946-211-504/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details