Brady Corporation Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = VENT - 73938 73938

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: VENT.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: VENT.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = VENT - 73938 - 754473-73938 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = VENT - 73938
754473-73938
Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = VENT - 73938 754473-73938
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: VENT.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: VENT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-73938
Product Name Brady Pipe Markers-To-Go B-736 Green Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = VENT - 73938
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7588018 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Label - 210-806/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details