Brady Corporation Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = SPRINKLER FIRE - 73927 73927

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: fire system, and has the following text printed: SPRINKLER FIRE.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: fire system, and has the following text printed: SPRINKLER FIRE.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = SPRINKLER FIRE - 73927 - 754473-73927 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = SPRINKLER FIRE - 73927
754473-73927
Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = SPRINKLER FIRE - 73927 754473-73927
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: fire system, and has the following text printed: SPRINKLER FIRE.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: fire system, and has the following text printed: SPRINKLER FIRE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-73927
Product Name Brady Pipe Markers-To-Go B-736 Red Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = SPRINKLER FIRE - 73927
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

THERMAL TRANSFER PRINTABLE POLYIMIDE LABEL MATERIAL - ML-3719 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details
CD & DVD Labels - 3996847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Paper
Color White
View Details