Brady Corporation Brady Pipe Markers-To-Go B-736 White on Green Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = SANITARY SEWER - 73926 73926

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: sewer, and has the following text printed: SANITARY SEWER.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: sewer, and has the following text printed: SANITARY SEWER.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 White on Green Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = SANITARY SEWER - 73926 - 754473-73926 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 White on Green Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = SANITARY SEWER - 73926
754473-73926
Brady Pipe Markers-To-Go B-736 White on Green Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = SANITARY SEWER - 73926 754473-73926
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: sewer, and has the following text printed: SANITARY SEWER.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: sewer, and has the following text printed: SANITARY SEWER.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-73926
Product Name Brady Pipe Markers-To-Go B-736 White on Green Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = SANITARY SEWER - 73926
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Blue
Width 1.46 inches (37 mm)
View Details
Labels, Labeling - 2946-211-504-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Single Coated Linered Tapes - XT-701 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details