Brady Corporation Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = HIGH PRESSURE STEAM - 73900 73900

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: HIGH PRESSURE STEAM.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: HIGH PRESSURE STEAM.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = HIGH PRESSURE STEAM - 73900 - 754473-73900 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = HIGH PRESSURE STEAM - 73900
754473-73900
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = HIGH PRESSURE STEAM - 73900 754473-73900
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: HIGH PRESSURE STEAM.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: HIGH PRESSURE STEAM.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-73900
Product Name Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = HIGH PRESSURE STEAM - 73900
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454209 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.1260 inches (3.2 mm)
View Details
Thermal Transfer Printable Label - XF-582 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details