Brady Corporation Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = CONDENSATE - 73878 73878

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: CONDENSATE.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: CONDENSATE.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = CONDENSATE - 73878 - 754473-73878 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = CONDENSATE - 73878
754473-73878
Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = CONDENSATE - 73878 754473-73878
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: CONDENSATE.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: CONDENSATE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-73878
Product Name Brady Pipe Markers-To-Go B-736 Yellow Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = CONDENSATE - 73878
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587986 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Label - 210-706 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details