Brady Corporation Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = ASBESTOS FREE INSULATION - 73862 73862

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: ASBESTOS FREE INSULATION.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: ASBESTOS FREE INSULATION.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = ASBESTOS FREE INSULATION - 73862 - 754473-73862 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = ASBESTOS FREE INSULATION - 73862
754473-73862
Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = ASBESTOS FREE INSULATION - 73862 754473-73862
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: ASBESTOS FREE INSULATION.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L x 2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: ASBESTOS FREE INSULATION.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-73862
Product Name Brady Pipe Markers-To-Go B-736 Blue Plastic Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = ASBESTOS FREE INSULATION - 73862
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587958 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL WITH HEAT ACTIVATED ADHESIVE - ML-3721 - Polyonics
Specs
Materials of Construction Metal Foil; Heat Bond or Thermally Activated
Features Printed Receptive / Treated; High Temperature
Color White
View Details