Brady Corporation Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = HYDROGEN - 7382-4 7382-4

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: HYDROGEN. Will work with pipes from 3/4 in to 2 3/8 in diameter.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: HYDROGEN. Will work with pipes from 3/4 in to 2 3/8 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = HYDROGEN - 7382-4 - 754473-67545 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = HYDROGEN - 7382-4
754473-67545
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = HYDROGEN - 7382-4 754473-67545
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: HYDROGEN. Will work with pipes from 3/4 in to 2 3/8 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: gas, and has the following text printed: HYDROGEN. Will work with pipes from 3/4 in to 2 3/8 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67545
Product Name Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = HYDROGEN - 7382-4
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Flame Retardant Label - XF-603FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Flame Retardant
Color Semi-Gloss White
View Details
Type labels - 210-801/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Pre-printed Labels - 7588005 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details