Brady Corporation Signs, Nameplates, Posters 73796

Description
B120,10X14,RED/WHT,N OT AN EXIT
Request a Quote Datasheet
Description
B120,10X14,RED/WHT,N OT AN EXIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-73796-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73796-ND
Signs, Nameplates, Posters 2267-73796-ND
B120,10X14,RED/WHT,N OT AN EXIT

B120,10X14,RED/WHT,NOT AN EXIT

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester White Door, Gate & Pathway Sign - 13.8 in Width - TEXT: NOT AN EXIT - 73796 - 754473-73796 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Door, Gate & Pathway Sign - 13.8 in Width - TEXT: NOT AN EXIT - 73796
754473-73796
Brady B-120 Fiberglass Reinforced Polyester White Door, Gate & Pathway Sign - 13.8 in Width - TEXT: NOT AN EXIT - 73796 754473-73796
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 13.8 in width. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / red. This product is written in English with the following text: NOT AN EXIT. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 13.8 in width. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / red. This product is written in English with the following text: NOT AN EXIT. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-73796-ND 754473-73796
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester White Door, Gate & Pathway Sign - 13.8 in Width - TEXT: NOT AN EXIT - 73796
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details