The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 3/4 in L x 2 1/4 in H. The character height measures 1/2 in. Includes the following items: (8) x Strips of Arrow Tape. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HOT WATER SUPPLY. Fits pipes with a maximum diamter of 3/4 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Label Materials |
| Product Number | 754473-67493 |
| Product Name | Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 1/2 in Character Height - 2 3/4 in Length - Printed Msg = HOT WATER SUPPLY with Right Arrow - 7377-3C |
| Features | Permanent |