Brady Corporation Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = HOT WATER - 7374-1 7374-1

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HOT WATER. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HOT WATER. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = HOT WATER - 7374-1 - 754473-67437 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = HOT WATER - 7374-1
754473-67437
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = HOT WATER - 7374-1 754473-67437
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HOT WATER. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 14 in L x 2 1/4 in H. The character height measures 2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HOT WATER. Will work with pipes from 2 1/2 in to 7 7/8 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67437
Product Name Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 2 in Character Height - 14 in Length - Printed Msg = HOT WATER - 7374-1
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 2030435 - RS Components, Ltd.
Specs
Color Yellow
Width 0.2362 inches (6 mm)
Length 22.97 ft (70 dm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label - 210-707/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-790 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details