Brady Corporation Signs, Nameplates, Posters 73681

Description
B450 24X4 R/W FIRE EXTINGUISHER
Request a Quote Datasheet
Description
B450 24X4 R/W FIRE EXTINGUISHER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-73681-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73681-ND
Signs, Nameplates, Posters 2267-73681-ND
B450 24X4 R/W FIRE EXTINGUISHER

B450 24X4 R/W FIRE EXTINGUISHER

Buy Now Datasheet
Brady B-450 Polyethylene Rectangle White Fire Equipment Sign - 4 in Width x 24 in Height - TEXT: FIRE EXTINGUISHER - 73681 - 754473-73681 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Polyethylene Rectangle White Fire Equipment Sign - 4 in Width x 24 in Height - TEXT: FIRE EXTINGUISHER - 73681
754473-73681
Brady B-450 Polyethylene Rectangle White Fire Equipment Sign - 4 in Width x 24 in Height - TEXT: FIRE EXTINGUISHER - 73681 754473-73681
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyethylene which is the B-450 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 4 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyethylene which is the B-450 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 4 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-73681-ND 754473-73681
Product Name Signs, Nameplates, Posters Brady B-450 Polyethylene Rectangle White Fire Equipment Sign - 4 in Width x 24 in Height - TEXT: FIRE EXTINGUISHER - 73681
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7632099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow shaped floor sign
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details